Vishay Precision Group Single Zener Diodes BZX84C13-E3-08

Description
Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C13-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C13-E3-08CT-ND
Single Zener Diodes 112-BZX84C13-E3-08CT-ND
Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C13-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C13-E3-08DKR-ND
Single Zener Diodes 112-BZX84C13-E3-08DKR-ND
Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C13-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C13-E3-08TR-ND
Single Zener Diodes 112-BZX84C13-E3-08TR-ND
Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
13V 0.3W Zener Diode - 287-BZX84C13-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.3W Zener Diode
287-BZX84C13-E3-08
13V 0.3W Zener Diode 287-BZX84C13-E3-08
Zener Diode, 13V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 979831-BZX84C13-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
979831-BZX84C13-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 979831-BZX84C13-E3-08
Win Source Part Number: 979831-BZX84C13-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84C13-E3-08GICT-N D,BZX84C13-E3-08-ND, BZX84C13-E3-08GITR-N D,BZX84C13-E3-08GICT ,BZX84C13-E3-08GITR, 112-BZX84C13-E3-08CT ,112-BZX84C13-E3-08T R,112-BZX84C13-E3-08 DKR Base Product Number: BZX84C13

Win Source Part Number: 979831-BZX84C13-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX84
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX84C13-E3-08GICT-ND,BZX84C13-E3-08-ND,BZX84C13-E3-08GITR-ND,BZX84C13-E3-08GICT,BZX84C13-E3-08GITR,112-BZX84C13-E3-08CT,112-BZX84C13-E3-08TR,112-BZX84C13-E3-08DKR
Base Product Number: BZX84C13

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C13-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C13-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C13-E3-08
DIODE ZENER 13V 300MW SOT23-3

DIODE ZENER 13V 300MW SOT23-3

Supplier's Site
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7887 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7887
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7887
DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Nom:13V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Nom:13V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 13V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4388 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4388
Diode, Zener, 13V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4388
DIODE, ZENER, 13V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C13-E3-08CT-ND 287-BZX84C13-E3-08 979831-BZX84C13-E3-08 BZX84C13-E3-08 12X7887
Product Name Single Zener Diodes 13V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data