Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZX84C12-G3-08

Description
Win Source Part Number: 1367740-BZX84C12-G3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX84-G Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: BZX84C12 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 300 mW Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367740-BZX84C12-G3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX84-G Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: BZX84C12 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 300 mW Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367740-BZX84C12-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367740-BZX84C12-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367740-BZX84C12-G3-08
Win Source Part Number: 1367740-BZX84C12-G3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX84-G Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: BZX84C12 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 300 mW Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms

Win Source Part Number: 1367740-BZX84C12-G3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZX84-G
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BZX84C12
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Power - Max: 300 mW
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 25 Ohms

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C12-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C12-G3-08TR-ND
Single Zener Diodes 112-BZX84C12-G3-08TR-ND
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C12-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C12-G3-08CT-ND
Single Zener Diodes 112-BZX84C12-G3-08CT-ND
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C12-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C12-G3-08DKR-ND
Single Zener Diodes 112-BZX84C12-G3-08DKR-ND
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
12V 0.3W Zener Diode - 287-BZX84C12-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.3W Zener Diode
287-BZX84C12-G3-08
12V 0.3W Zener Diode 287-BZX84C12-G3-08
Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C12-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C12-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C12-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C12-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C12-G3-08
DIODE ZENER 12V 300MW SOT23-3

DIODE ZENER 12V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C12-G3-08
Zener Diodes BZX84C12-G3-08
Zener Diodes 12 Volt 0.35W 5%

Zener Diodes 12 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1367740-BZX84C12-G3-08 112-BZX84C12-G3-08TR-ND 287-BZX84C12-G3-08 BZX84C12-G3-08 BZX84C12-G3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes 12V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT-23-3
VZ 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data