Vishay Intertechnology, Inc. Diodes - Zener - Single - BZX84C12 E9 BZX84C12 E9

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050416-BZX84C12 E9 Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): BZX84C12 E9BZX84C12-E9; BZX84C12/E9; BZX84C12E9; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050416-BZX84C12 E9 Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): BZX84C12 E9BZX84C12-E9; BZX84C12/E9; BZX84C12E9; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C12 E9 - 1050416-BZX84C12 E9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C12 E9
1050416-BZX84C12 E9
Diodes - Zener - Single - BZX84C12 E9 1050416-BZX84C12 E9
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050416-BZX84C12 E9 Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): BZX84C12 E9BZX84C12-E9; BZX84C12/E9; BZX84C12E9; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050416-BZX84C12 E9
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): BZX84C12 E9BZX84C12-E9; BZX84C12/E9; BZX84C12E9;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
12.05V 350mW SOT-23 Zener Diode
295-BZX84C12 E9
12.05V 350mW SOT-23 Zener Diode 295-BZX84C12 E9
Diode Zener Single 12.05V 5% 350mW 3-Pin SOT-23 Product overview: BZX84C12 E9 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C12 E9 can be used for catalog matching and distributor lookup.

Diode Zener Single 12.05V 5% 350mW 3-Pin SOT-23 Product overview: BZX84C12 E9 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C12 E9 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1050416-BZX84C12 E9 295-BZX84C12 E9
Product Name Diodes - Zener - Single - BZX84C12 E9 12.05V 350mW SOT-23 Zener Diode
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
 - 1N4739A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - 1N4480US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details