Vishay Precision Group Diodes - Zener - Single - BZX84C12-E3-08 BZX84C12-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 201883-BZX84C12-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201883-BZX84C12-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C12-E3-08 - 201883-BZX84C12-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C12-E3-08
201883-BZX84C12-E3-08
Diodes - Zener - Single - BZX84C12-E3-08 201883-BZX84C12-E3-08
Manufacturer: Vishay Win Source Part Number: 201883-BZX84C12-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 201883-BZX84C12-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
12V 0.3W Zener Diode - 287-BZX84C12-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.3W Zener Diode
287-BZX84C12-E3-08
12V 0.3W Zener Diode 287-BZX84C12-E3-08
Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C12-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12-E3-08GICT-ND
Single Zener Diodes BZX84C12-E3-08GICT-ND
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C12-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12-E3-08GITR-ND
Single Zener Diodes BZX84C12-E3-08GITR-ND
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C12-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12-E3-08GIDKR-ND
Single Zener Diodes BZX84C12-E3-08GIDKR-ND
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C12-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C12-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C12-E3-08
DIODE ZENER 12V 300MW SOT23-3

DIODE ZENER 12V 300MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C12-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C12-E3-08
Single Zener Diodes BZX84C12-E3-08
DIODE ZENER 12V 300MW SOT23-3

DIODE ZENER 12V 300MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Vishay - 06AC5925 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Vishay
06AC5925
Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Vishay 06AC5925
ZENER DIODE, 0.3W, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 201883-BZX84C12-E3-08 287-BZX84C12-E3-08 BZX84C12-E3-08GICT-ND BZX84C12-E3-08 BZX84C12-E3-08 06AC5925
Product Name Diodes - Zener - Single - BZX84C12-E3-08 12V 0.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Vishay
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data