Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX84C10-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324850-BZX84C10-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C10-E3-08GIDKR, BZX84C10-E3-08-ND,BZ X84C10-E3-08GICT,BZX 84C10-E3-08GITR Base Product Number: BZX84C10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324850-BZX84C10-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C10-E3-08GIDKR, BZX84C10-E3-08-ND,BZ X84C10-E3-08GICT,BZX 84C10-E3-08GITR Base Product Number: BZX84C10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324850-BZX84C10-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324850-BZX84C10-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324850-BZX84C10-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324850-BZX84C10-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C10-E3-08GIDKR, BZX84C10-E3-08-ND,BZ X84C10-E3-08GICT,BZX 84C10-E3-08GITR Base Product Number: BZX84C10 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324850-BZX84C10-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C10-E3-08GIDKR,BZX84C10-E3-08-ND,BZX84C10-E3-08GICT,BZX84C10-E3-08GITR
Base Product Number: BZX84C10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - BZX84C10-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10-E3-08GIDKR-ND
Single Zener Diodes BZX84C10-E3-08GIDKR-ND
Zener Diode 10V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 10V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C10-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10-E3-08GICT-ND
Single Zener Diodes BZX84C10-E3-08GICT-ND
Zener Diode 10V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 10V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C10-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10-E3-08GITR-ND
Single Zener Diodes BZX84C10-E3-08GITR-ND
Zener Diode 10V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 10V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
10V 0.3W Zener Diode - 287-BZX84C10-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.3W Zener Diode
287-BZX84C10-E3-08
10V 0.3W Zener Diode 287-BZX84C10-E3-08
Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C10-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C10-E3-08
Single Zener Diodes BZX84C10-E3-08
DIODE ZENER 10V 300MW SOT23-3

DIODE ZENER 10V 300MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C10-E3-08
Zener Diodes BZX84C10-E3-08
Zener Diodes 10 Volt 0.35W 5%

Zener Diodes 10 Volt 0.35W 5%

Buy Now Datasheet
Zener Diode, 10V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 06AC5924 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.3W, Sot-23; Zener Voltage Nom Vishay
06AC5924
Zener Diode, 10V, 0.3W, Sot-23; Zener Voltage Nom Vishay 06AC5924
ZENER DIODE, 10V, 0.3W, SOT-23; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 10V, 0.3W, SOT-23; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 10V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay - 12X7885 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay
12X7885
Diode, Zener, 10V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay 12X7885
DIODE, ZENER, 10V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 10V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 10V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4386 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4386
Diode, Zener, 10V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4386
DIODE, ZENER, 10V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 10V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C10-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C10-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C10-E3-08
DIODE ZENER 10V 300MW SOT23-3

DIODE ZENER 10V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324850-BZX84C10-E3-08 BZX84C10-E3-08GIDKR-ND 287-BZX84C10-E3-08 BZX84C10-E3-08 BZX84C10-E3-08 06AC5924 12X7885 BZX84C10-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 10V 0.3W Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 10V, 0.3W, Sot-23; Zener Voltage Nom Vishay Diode, Zener, 10V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3; SC-59 Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
IR 0.2000 mA 2.00E-4 mA 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A68-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7385058P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details