Vishay Precision Group Single Zener Diodes BZX84B75-E3-18

Description
Zener Diode 75V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 75V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B75-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B75-E3-18-ND
Single Zener Diodes BZX84B75-E3-18-ND
Zener Diode 75V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 75V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
75V 0.3W Zener Diode - 287-BZX84B75-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.3W Zener Diode
287-BZX84B75-E3-18
75V 0.3W Zener Diode 287-BZX84B75-E3-18
Zener Diode, 75V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B75-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B75-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 75V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B75-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B75-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B75-E3-18 - 098294-BZX84B75-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B75-E3-18
098294-BZX84B75-E3-18
Diodes - Zener - Single - BZX84B75-E3-18 098294-BZX84B75-E3-18
Manufacturer: Vishay Win Source Part Number: 098294-BZX84B75-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 50nA @ 52.5V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 255 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098294-BZX84B75-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 50nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 255 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B75-E3-18
Zener Diodes BZX84B75-E3-18
Zener Diodes 75 Volt 0.35Watt 2%

Zener Diodes 75 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B75-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B75-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B75-E3-18
DIODE ZENER 75V 300MW SOT23-3

DIODE ZENER 75V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B75-E3-18-ND 287-BZX84B75-E3-18 098294-BZX84B75-E3-18 BZX84B75-E3-18 BZX84B75-E3-18
Product Name Single Zener Diodes 75V 0.3W Zener Diode Diodes - Zener - Single - BZX84B75-E3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details