Vishay Precision Group Single Zener Diodes BZX84B6V2-E3-18

Description
DIODE ZENER 6.2V 300MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 300MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84B6V2-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B6V2-E3-18DKR-ND
Single Zener Diodes 112-BZX84B6V2-E3-18DKR-ND
DIODE ZENER 6.2V 300MW SOT23-3

DIODE ZENER 6.2V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B6V2-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B6V2-E3-18CT-ND
Single Zener Diodes 112-BZX84B6V2-E3-18CT-ND
DIODE ZENER 6.2V 300MW SOT23-3

DIODE ZENER 6.2V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B6V2-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B6V2-E3-18TR-ND
Single Zener Diodes 112-BZX84B6V2-E3-18TR-ND
Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
6.2V 0.3W Zener Diode - 287-BZX84B6V2-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.3W Zener Diode
287-BZX84B6V2-E3-18
6.2V 0.3W Zener Diode 287-BZX84B6V2-E3-18
Zener Diode, 6.2V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B6V2-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B6V2-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B6V2-E3-18 - 914026-BZX84B6V2-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B6V2-E3-18
914026-BZX84B6V2-E3-18
Diodes - Zener - Single - BZX84B6V2-E3-18 914026-BZX84B6V2-E3-18
Manufacturer: Vishay Win Source Part Number: 914026-BZX84B6V2-E3- 18 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 6.2 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B6V2 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 914026-BZX84B6V2-E3-18
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 6.2 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B6V2
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B6V2-E3-18
Zener Diodes BZX84B6V2-E3-18
Zener Diodes 6.2Volt 0.35Watt 2%

Zener Diodes 6.2Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B6V2-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B6V2-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B6V2-E3-18
DIODE ZENER 6.2V 300MW SOT23-3

DIODE ZENER 6.2V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84B6V2-E3-18DKR-ND 287-BZX84B6V2-E3-18 914026-BZX84B6V2-E3-18 BZX84B6V2-E3-18 BZX84B6V2-E3-18
Product Name Single Zener Diodes 6.2V 0.3W Zener Diode Diodes - Zener - Single - BZX84B6V2-E3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B30X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details