Vishay Precision Group Diodes - Zener - Single - BZX84B6V2-E3-08 BZX84B6V2-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807977-BZX84B6V2-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 6.2V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 3μA at 4V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807977-BZX84B6V2-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 6.2V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 3μA at 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B6V2-E3-08 - 807977-BZX84B6V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B6V2-E3-08
807977-BZX84B6V2-E3-08
Diodes - Zener - Single - BZX84B6V2-E3-08 807977-BZX84B6V2-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807977-BZX84B6V2-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 6.2V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 3μA at 4V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807977-BZX84B6V2-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 6.2V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 3μA at 4V

Buy Now
6.2V 0.3W Zener Diode - 287-BZX84B6V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.3W Zener Diode
287-BZX84B6V2-E3-08
6.2V 0.3W Zener Diode 287-BZX84B6V2-E3-08
Zener Diode, 6.2V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84B6V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B6V2-E3-08DKR-ND
Single Zener Diodes 112-BZX84B6V2-E3-08DKR-ND
Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B6V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B6V2-E3-08CT-ND
Single Zener Diodes 112-BZX84B6V2-E3-08CT-ND
Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B6V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B6V2-E3-08TR-ND
Single Zener Diodes 112-BZX84B6V2-E3-08TR-ND
Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B6V2-E3-08
Zener Diodes BZX84B6V2-E3-08
Zener Diodes 6.2 Volt 0.35Watt 2%

Zener Diodes 6.2 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B6V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B6V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B6V2-E3-08
DIODE ZENER 6.2V 300MW SOT23-3

DIODE ZENER 6.2V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 807977-BZX84B6V2-E3-08 287-BZX84B6V2-E3-08 112-BZX84B6V2-E3-08DKR-ND BZX84B6V2-E3-08 BZX84B6V2-E3-08
Product Name Diodes - Zener - Single - BZX84B6V2-E3-08 6.2V 0.3W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.0030 mA 3 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data