Vishay Precision Group Single Zener Diodes BZX84B68-E3-18

Description
Zener Diode 68V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 68V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84B68-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B68-E3-18TR-ND
Single Zener Diodes 112-BZX84B68-E3-18TR-ND
Zener Diode 68V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 68V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B68-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B68-E3-18CT-ND
Single Zener Diodes 112-BZX84B68-E3-18CT-ND
DIODE ZENER 68V 300MW SOT23-3

DIODE ZENER 68V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B68-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B68-E3-18DKR-ND
Single Zener Diodes 112-BZX84B68-E3-18DKR-ND
DIODE ZENER 68V 300MW SOT23-3

DIODE ZENER 68V 300MW SOT23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84B68-E3-18 - 140208-BZX84B68-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B68-E3-18
140208-BZX84B68-E3-18
Diodes - Zener - Single - BZX84B68-E3-18 140208-BZX84B68-E3-18
Manufacturer: Vishay Win Source Part Number: 140208-BZX84B68-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 50nA @ 47.6V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 240 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 140208-BZX84B68-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 50nA @ 47.6V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 240 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
68V 300mW SOT-23 Zener Diode - 287-BZX84B68-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 300mW SOT-23 Zener Diode
287-BZX84B68-E3-18
68V 300mW SOT-23 Zener Diode 287-BZX84B68-E3-18
Diode Zener Single 68V 2% 300mW 3-Pin SOT-23 T/R Product overview: BZX84B68-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B68-E3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 68V 2% 300mW 3-Pin SOT-23 T/R Product overview: BZX84B68-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B68-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B68-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B68-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B68-E3-18
DIODE ZENER 68V 300MW SOT23-3

DIODE ZENER 68V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B68-E3-18
Zener Diodes BZX84B68-E3-18
Zener Diodes 68 Volt 0.35Watt 2%

Zener Diodes 68 Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84B68-E3-18TR-ND 140208-BZX84B68-E3-18 287-BZX84B68-E3-18 BZX84B68-E3-18 BZX84B68-E3-18
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84B68-E3-18 68V 300mW SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT-23-3
VZ 68 volts 68 volts 68 volts
Unlock Full Specs
to access all available technical data