Vishay Precision Group 5.6V 0.3W Zener Diode BZX84B5V6-E3-18

Description
Zener Diode, 5.6V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V6-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.6V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V6-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 0.3W Zener Diode - 287-BZX84B5V6-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.3W Zener Diode
287-BZX84B5V6-E3-18
5.6V 0.3W Zener Diode 287-BZX84B5V6-E3-18
Zener Diode, 5.6V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V6-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V6-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84B5V6-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V6-E3-18GITR-ND
Single Zener Diodes BZX84B5V6-E3-18GITR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B5V6-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V6-E3-18GICT-ND
Single Zener Diodes BZX84B5V6-E3-18GICT-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B5V6-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V6-E3-18GIDKR-ND
Single Zener Diodes BZX84B5V6-E3-18GIDKR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84B5V6-E3-18 - 914024-BZX84B5V6-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B5V6-E3-18
914024-BZX84B5V6-E3-18
Diodes - Zener - Single - BZX84B5V6-E3-18 914024-BZX84B5V6-E3-18
Manufacturer: Vishay Win Source Part Number: 914024-BZX84B5V6-E3- 18 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.6 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B5V6 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B5V6-E3-18GIDKR , BZX84B5V6-E3-18-ND, BZX84B5V6-E3-18GITR, BZX84B5V6-E3-18GICT

Manufacturer: Vishay
Win Source Part Number: 914024-BZX84B5V6-E3-18
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 5.6 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B5V6
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84B5V6-E3-18GIDKR, BZX84B5V6-E3-18-ND, BZX84B5V6-E3-18GITR, BZX84B5V6-E3-18GICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B5V6-E3-18
Zener Diodes BZX84B5V6-E3-18
Zener Diodes 5.6Volt 0.35Watt 2%

Zener Diodes 5.6Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B5V6-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B5V6-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B5V6-E3-18
DIODE ZENER 5.6V 300MW SOT23-3

DIODE ZENER 5.6V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B5V6-E3-18 BZX84B5V6-E3-18GITR-ND 914024-BZX84B5V6-E3-18 BZX84B5V6-E3-18 BZX84B5V6-E3-18
Product Name 5.6V 0.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84B5V6-E3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data