Vishay Precision Group Single Zener Diodes BZX84B5V6-E3-08

Description
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84B5V6-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B5V6-E3-08CT-ND
Single Zener Diodes 112-BZX84B5V6-E3-08CT-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B5V6-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B5V6-E3-08DKR-ND
Single Zener Diodes 112-BZX84B5V6-E3-08DKR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B5V6-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B5V6-E3-08TR-ND
Single Zener Diodes 112-BZX84B5V6-E3-08TR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
5.6V 0.3W Zener Diode - 287-BZX84B5V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.3W Zener Diode
287-BZX84B5V6-E3-08
5.6V 0.3W Zener Diode 287-BZX84B5V6-E3-08
Zener Diode, 5.6V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B5V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B5V6-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B5V6-E3-08
DIODE ZENER 5.6V 300MW SOT23-3

DIODE ZENER 5.6V 300MW SOT23-3

Supplier's Site
Zener Diode, 5.6V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 06AC5922 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.3W, Sot-23; Zener Voltage Nom Vishay
06AC5922
Zener Diode, 5.6V, 0.3W, Sot-23; Zener Voltage Nom Vishay 06AC5922
ZENER DIODE, 5.6V, 0.3W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.3W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B5V6-E3-08
Zener Diodes BZX84B5V6-E3-08
Zener Diodes 5.6Volt 0.35Watt 2%

Zener Diodes 5.6Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84B5V6-E3-08CT-ND 287-BZX84B5V6-E3-08 BZX84B5V6-E3-08 06AC5922 BZX84B5V6-E3-08
Product Name Single Zener Diodes 5.6V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5.6V, 0.3W, Sot-23; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data