Vishay Precision Group 5.1V 0.3W Zener Diode BZX84B5V1-E3-08

Description
Zener Diode, 5.1V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 0.3W Zener Diode - 287-BZX84B5V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.3W Zener Diode
287-BZX84B5V1-E3-08
5.1V 0.3W Zener Diode 287-BZX84B5V1-E3-08
Zener Diode, 5.1V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84B5V1-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V1-E3-08CT-ND
Single Zener Diodes BZX84B5V1-E3-08CT-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B5V1-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V1-E3-08TR-ND
Single Zener Diodes BZX84B5V1-E3-08TR-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B5V1-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V1-E3-08DKR-ND
Single Zener Diodes BZX84B5V1-E3-08DKR-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84B5V1-E3-08 - 801505-BZX84B5V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B5V1-E3-08
801505-BZX84B5V1-E3-08
Diodes - Zener - Single - BZX84B5V1-E3-08 801505-BZX84B5V1-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801505-BZX84B5V1-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 60 Ohms Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 2μA at 2V Part Number Series: BZX84B5V1

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801505-BZX84B5V1-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 60 Ohms
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 2μA at 2V
Part Number Series: BZX84B5V1

Buy Now
Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 09X3506 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay
09X3506
Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay 09X3506
ZENER DIODE, 5.1V, 0.3W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84-Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.3W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84-Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84B5V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B5V1-E3-08
DIODE ZENER 5.1V 300MW SOT23-3

DIODE ZENER 5.1V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B5V1-E3-08 BZX84B5V1-E3-08CT-ND 801505-BZX84B5V1-E3-08 09X3506 BZX84B5V1-E3-08
Product Name 5.1V 0.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84B5V1-E3-08 Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOT23; SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B4V3-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details