Vishay Precision Group Single Zener Diodes BZX84B56-E3-18

Description
Zener Diode 56V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 56V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B56-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B56-E3-18-ND
Single Zener Diodes BZX84B56-E3-18-ND
Zener Diode 56V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 56V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84B56-E3-18 - 132252-BZX84B56-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B56-E3-18
132252-BZX84B56-E3-18
Diodes - Zener - Single - BZX84B56-E3-18 132252-BZX84B56-E3-18
Manufacturer: Vishay Win Source Part Number: 132252-BZX84B56-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 50nA @ 39.2V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 132252-BZX84B56-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
56V 0.3W Zener Diode - 287-BZX84B56-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 0.3W Zener Diode
287-BZX84B56-E3-18
56V 0.3W Zener Diode 287-BZX84B56-E3-18
Zener Diode, 56V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B56-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B56-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B56-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B56-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B56-E3-18
DIODE ZENER 56V 300MW SOT23-3

DIODE ZENER 56V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B56-E3-18
Zener Diodes BZX84B56-E3-18
Zener Diodes 56 Volt 0.35Watt 2%

Zener Diodes 56 Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B56-E3-18-ND 132252-BZX84B56-E3-18 287-BZX84B56-E3-18 BZX84B56-E3-18 BZX84B56-E3-18
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84B56-E3-18 56V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT-23-3
VZ 56 volts 56 volts 56 volts
Unlock Full Specs
to access all available technical data