Vishay Precision Group Diodes - Zener - Single - BZX84B51-E3-18 BZX84B51-E3-18

Description
Manufacturer: Vishay Win Source Part Number: 104132-BZX84B51-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 50nA @ 35.7V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 180 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 104132-BZX84B51-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 50nA @ 35.7V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 180 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B51-E3-18 - 104132-BZX84B51-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B51-E3-18
104132-BZX84B51-E3-18
Diodes - Zener - Single - BZX84B51-E3-18 104132-BZX84B51-E3-18
Manufacturer: Vishay Win Source Part Number: 104132-BZX84B51-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 50nA @ 35.7V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 180 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104132-BZX84B51-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 50nA @ 35.7V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 180 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84B51-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B51-E3-18-ND
Single Zener Diodes BZX84B51-E3-18-ND
Zener Diode 51V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 51V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Zener Diode - 287-BZX84B51-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 51 Volt 0.35Watt 2% Product overview: BZX84B51-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B51-E3-18 can be used for catalog matching and distributor lookup.

Zener Diodes 51 Volt 0.35Watt 2% Product overview: BZX84B51-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B51-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B51-E3-18
Zener Diodes BZX84B51-E3-18
Zener Diodes 51 Volt 0.35Watt 2%

Zener Diodes 51 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B51-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B51-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B51-E3-18
DIODE ZENER 51V 300MW SOT23-3

DIODE ZENER 51V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 104132-BZX84B51-E3-18 BZX84B51-E3-18-ND 287-BZX84B51-E3-18 BZX84B51-E3-18 BZX84B51-E3-18
Product Name Diodes - Zener - Single - BZX84B51-E3-18 Single Zener Diodes Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape and Reel SOT-23-3 SOT23; SOT-23-3
VZ 51 volts 51 volts 51 volts
ZZT 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data