Vishay Precision Group Single Zener Diodes BZX84B4V7-E3-08

Description
Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84B4V7-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B4V7-E3-08DKR-ND
Single Zener Diodes 112-BZX84B4V7-E3-08DKR-ND
Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B4V7-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B4V7-E3-08TR-ND
Single Zener Diodes 112-BZX84B4V7-E3-08TR-ND
Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B4V7-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B4V7-E3-08CT-ND
Single Zener Diodes 112-BZX84B4V7-E3-08CT-ND
Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 4.7V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
4.7V 0.3W Zener Diode - 287-BZX84B4V7-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.3W Zener Diode
287-BZX84B4V7-E3-08
4.7V 0.3W Zener Diode 287-BZX84B4V7-E3-08
Zener Diode, 4.7V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B4V7-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B4V7-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B4V7-E3-08 - 914021-BZX84B4V7-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B4V7-E3-08
914021-BZX84B4V7-E3-08
Diodes - Zener - Single - BZX84B4V7-E3-08 914021-BZX84B4V7-E3-08
Manufacturer: Vishay Win Source Part Number: 914021-BZX84B4V7-E3- 08 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B4V7 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B4V7-E3-08GICT, 112-BZX84B4V7-E3-08T R, BZX84B4V7-E3-08-ND, BZX84B4V7-E3-08GITR- ND, 112-BZX84B4V7-E3-08D KR, 112-BZX84B4V7-E3-08C T, BZX84B4V7-E3-08GITR, BZX84B4V7-E3-08GICT- ND

Manufacturer: Vishay
Win Source Part Number: 914021-BZX84B4V7-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B4V7
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84B4V7-E3-08GICT, 112-BZX84B4V7-E3-08TR, BZX84B4V7-E3-08-ND, BZX84B4V7-E3-08GITR-ND, 112-BZX84B4V7-E3-08DKR, 112-BZX84B4V7-E3-08CT, BZX84B4V7-E3-08GITR, BZX84B4V7-E3-08GICT-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B4V7-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B4V7-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B4V7-E3-08
DIODE ZENER 4.7V 300MW SOT23-3

DIODE ZENER 4.7V 300MW SOT23-3

Supplier's Site
Zener Diode, 4.7V, 0.3W, Sot-23 Rohs Compliant Vishay - 64AH2662 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.3W, Sot-23 Rohs Compliant Vishay
64AH2662
Zener Diode, 4.7V, 0.3W, Sot-23 Rohs Compliant Vishay 64AH2662
ZENER DIODE, 4.7V, 0.3W, SOT-23 ROHS COMPLIANT: YES

ZENER DIODE, 4.7V, 0.3W, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84B4V7-E3-08DKR-ND 287-BZX84B4V7-E3-08 914021-BZX84B4V7-E3-08 BZX84B4V7-E3-08 64AH2662
Product Name Single Zener Diodes 4.7V 0.3W Zener Diode Diodes - Zener - Single - BZX84B4V7-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diode, 4.7V, 0.3W, Sot-23 Rohs Compliant Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data