Vishay Precision Group Single Zener Diodes BZX84B3V9-HE3-08

Description
Zener Diode 3.9V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3.9V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B3V9-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B3V9-HE3-08-ND
Single Zener Diodes BZX84B3V9-HE3-08-ND
Zener Diode 3.9V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 3.9V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
3.9V 300MW SOT23 Zener Diode - 287-BZX84B3V9-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 300MW SOT23 Zener Diode
287-BZX84B3V9-HE3-08
3.9V 300MW SOT23 Zener Diode 287-BZX84B3V9-HE3-08
DIODE ZENER 3.9V 300MW SOT23-3 Product overview: BZX84B3V9-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V9-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 300MW SOT23-3 Product overview: BZX84B3V9-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V9-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B3V9-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B3V9-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B3V9-HE3-08
DIODE ZENER 3.9V 300MW SOT23-3

DIODE ZENER 3.9V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B3V9-HE3-08
Zener Diodes BZX84B3V9-HE3-08
Zener Diodes 3.9Volt 0.35Watt 2% AUTO

Zener Diodes 3.9Volt 0.35Watt 2% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B3V9-HE3-08-ND 287-BZX84B3V9-HE3-08 BZX84B3V9-HE3-08 BZX84B3V9-HE3-08
Product Name Single Zener Diodes 3.9V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
ZZT 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data