Vishay Precision Group 3.9V 0.3W Zener Diode BZX84B3V9-E3-18

Description
Zener Diode, 3.9V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B3V9-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V9-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B3V9-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V9-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 0.3W Zener Diode - 287-BZX84B3V9-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.3W Zener Diode
287-BZX84B3V9-E3-18
3.9V 0.3W Zener Diode 287-BZX84B3V9-E3-18
Zener Diode, 3.9V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B3V9-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V9-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B3V9-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B3V9-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84B3V9-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B3V9-E3-18-ND
Single Zener Diodes BZX84B3V9-E3-18-ND
Zener Diode 3.9V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 3.9V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84B3V9-E3-18 - 1026667-BZX84B3V9-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B3V9-E3-18
1026667-BZX84B3V9-E3-18
Diodes - Zener - Single - BZX84B3V9-E3-18 1026667-BZX84B3V9-E3-18
Manufacturer: Vishay Win Source Part Number: 1026667-BZX84B3V9-E3 -18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026667-BZX84B3V9-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B3V9-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B3V9-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B3V9-E3-18
DIODE ZENER 3.9V 300MW SOT23-3

DIODE ZENER 3.9V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B3V9-E3-18
Zener Diodes BZX84B3V9-E3-18
Zener Diodes 3.9Volt 0.35Watt 2%

Zener Diodes 3.9Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B3V9-E3-18 BZX84B3V9-E3-18-ND 1026667-BZX84B3V9-E3-18 BZX84B3V9-E3-18 BZX84B3V9-E3-18
Product Name 3.9V 0.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84B3V9-E3-18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data