Zener Diode 3.6V 300mW ±2% Surface Mount SOT-23-3
Zener Diode 3.6V 300mW ±2% Surface Mount SOT-23-3
Zener Diode 3.6V 300mW ±2% Surface Mount SOT-23-3
DIODE ZENER 3.6V 300MW SOT23-3
DIODE ZENER 3.6V 300MW SOT23-3
Zener Diodes 3.6 Volt 0.35Watt 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B3V6-E3-08GITR-ND | BZX84B3V6-E3-08 | BZX84B3V6-E3-08 | BZX84B3V6-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 |