Zener Diode 3.3V 300mW ±2% Surface Mount SOT-23-3
Zener Diodes 3.3Volt 0.35Watt 2% AUTO
DIODE ZENER 3.3V 300MW SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B3V3-HE3-18-ND | BZX84B3V3-HE3-18 | BZX84B3V3-HE3-18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23-3 | |
| Life Cycle Stage | Removed; Obsolete |