Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050401-BZX84B39-V-G
Contact Plating: Tin
Mounting: SMD (SMT)
Impedance: 130 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 2 %
Zener Voltage: 39 V
Number of Pins: 3
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 300 mW
Test Current: 2 mA
Zener Diodes 39 Volt 0.35Watt 2% Product overview: BZX84B39-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B39-V-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1050401-BZX84B39-V-GS08 | 295-BZX84B39-V-GS08 |
| Product Name | Diodes - Zener - Single - BZX84B39-V-GS08 | Zener Diode |
| Package | SOT23; SOT-23 | Tape and Reel |
| Pin Count | 3 | |
| RoHS Compliant | RoHS | RoHS |
| VZ | 39 volts | 39 volts |