Vishay Precision Group Zener Diode, 300Mw, 39V, Sot-23, Full Reel; Zener Voltage Vz Typ Vishay BZX84B39/E9

Description
ZENER DIODE, 300mW, 39V, SOT-23, FULL REEL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Description
ZENER DIODE, 300mW, 39V, SOT-23, FULL REEL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 300Mw, 39V, Sot-23, Full Reel; Zener Voltage Vz Typ Vishay - 18M1887 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 300Mw, 39V, Sot-23, Full Reel; Zener Voltage Vz Typ Vishay
18M1887
Zener Diode, 300Mw, 39V, Sot-23, Full Reel; Zener Voltage Vz Typ Vishay 18M1887
ZENER DIODE, 300mW, 39V, SOT-23, FULL REEL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 300mW, 39V, SOT-23, FULL REEL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 18M1887
Product Name Zener Diode, 300Mw, 39V, Sot-23, Full Reel; Zener Voltage Vz Typ Vishay
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers