Vishay Precision Group 36V 300MW SOT23 Zener Diode BZX84B36-HE3-18

Description
DIODE ZENER 36V 300MW SOT23-3 Product overview: BZX84B36-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B36-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 300MW SOT23-3 Product overview: BZX84B36-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B36-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 300MW SOT23 Zener Diode - 287-BZX84B36-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 300MW SOT23 Zener Diode
287-BZX84B36-HE3-18
36V 300MW SOT23 Zener Diode 287-BZX84B36-HE3-18
DIODE ZENER 36V 300MW SOT23-3 Product overview: BZX84B36-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B36-HE3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 300MW SOT23-3 Product overview: BZX84B36-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B36-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B36-HE3-18 - 914017-BZX84B36-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B36-HE3-18
914017-BZX84B36-HE3-18
Diodes - Zener - Single - BZX84B36-HE3-18 914017-BZX84B36-HE3-18
Manufacturer: Vishay Win Source Part Number: 914017-BZX84B36-HE3- 18 Series: Automotive, AEC-Q101, BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 36 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B36 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 914017-BZX84B36-HE3-18
Series: Automotive, AEC-Q101, BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 36 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B36
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZX84B36-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B36-HE3-18-ND
Single Zener Diodes BZX84B36-HE3-18-ND
Zener Diode 36V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 36V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B36-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B36-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B36-HE3-18
DIODE ZENER 36V 300MW SOT23-3

DIODE ZENER 36V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B36-HE3-18
Zener Diodes BZX84B36-HE3-18
Zener Diodes 36 Volt 0.35Watt 2% AUTO

Zener Diodes 36 Volt 0.35Watt 2% AUTO

Buy Now Datasheet
Zener Diode Sot23-He3 Rohs Compliant Vishay - 78AH9647 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23-He3 Rohs Compliant Vishay
78AH9647
Zener Diode Sot23-He3 Rohs Compliant Vishay 78AH9647
ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES

ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B36-HE3-18 914017-BZX84B36-HE3-18 BZX84B36-HE3-18-ND BZX84B36-HE3-18 BZX84B36-HE3-18 78AH9647
Product Name 36V 300MW SOT23 Zener Diode Diodes - Zener - Single - BZX84B36-HE3-18 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Sot23-He3 Rohs Compliant Vishay
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS
ZZT 90 ohms 90 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data