Zener Diode 36V 300mW ±2% Surface Mount SOT-23-3
DIODE ZENER 36V 300MW SOT23-3
Zener Diodes 36 Volt 0.35Watt 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B36-G3-18-ND | BZX84B36-G3-18 | BZX84B36-G3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOT23; SOT-23-3 | SOT-23-3 |