Vishay Precision Group Zener Diode BZX84B33-G3-08

Description
Zener Diodes 33 Volt 0.35Watt 2% Product overview: BZX84B33-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B33-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 33 Volt 0.35Watt 2% Product overview: BZX84B33-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B33-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 2086-BZX84B33-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 33 Volt 0.35Watt 2% Product overview: BZX84B33-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B33-G3-08 can be used for catalog matching and distributor lookup.

Zener Diodes 33 Volt 0.35Watt 2% Product overview: BZX84B33-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B33-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1115723-BZX84B33-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115723-BZX84B33-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1115723-BZX84B33-G3-08
Win Source Part Number: 1115723-BZX84B33-G3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84-G Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 80 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84B33

Win Source Part Number: 1115723-BZX84B33-G3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX84-G
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZX84B33

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B33-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B33-G3-08TR-ND
Single Zener Diodes 112-BZX84B33-G3-08TR-ND
Zener Diode 33V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 33V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B33-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B33-G3-08DKR-ND
Single Zener Diodes 112-BZX84B33-G3-08DKR-ND
DIODE ZENER 33V 300MW SOT23-3

DIODE ZENER 33V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B33-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B33-G3-08CT-ND
Single Zener Diodes 112-BZX84B33-G3-08CT-ND
DIODE ZENER 33V 300MW SOT23-3

DIODE ZENER 33V 300MW SOT23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B33-G3-08
Zener Diodes BZX84B33-G3-08
Zener Diodes 33 Volt 0.35Watt 2%

Zener Diodes 33 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B33-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B33-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B33-G3-08
DIODE ZENER 33V 300MW SOT23-3

DIODE ZENER 33V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-BZX84B33-G3-08 1115723-BZX84B33-G3-08 112-BZX84B33-G3-08TR-ND BZX84B33-G3-08 BZX84B33-G3-08
Product Name Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data