Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180265-BZX84B2V7-V-
Impedance: 100 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 2 %
Zener Voltage: 2.7 V
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BZX84B2V7VGS08;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 20 µA
Max Power Dissipation: 300 mW
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180265-BZX84B2V7-V-GS08 |
| Product Name | Custom Parts - Custom Parts (B - D) - BZX84B2V7-V-GS08 |