Zener Diode 2.7V 300mW ±2% Surface Mount SOT-23-3
Zener Diode 2.7V 300mW ±2% Surface Mount SOT-23-3
Zener Diode 2.7V 300mW ±2% Surface Mount SOT-23-3
DIODE ZENER 2.7V 300MW SOT23-3
Zener Diodes 2.7Volt 0.35Watt 2%
DIODE ZENER 2.7V 300MW SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX84B2V7-E3-08DKR-ND | BZX84B2V7-E3-08 | BZX84B2V7-E3-08 | BZX84B2V7-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOT23; SOT-23-3 | SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 |