Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZX84B22-E3-08

Description
Win Source Part Number: 1381666-BZX84B22-E3- 08 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: BZX84 Package: Tape & Reel Standard Package: 3,000 pcs Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: BZX84B22 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381666-BZX84B22-E3- 08 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: BZX84 Package: Tape & Reel Standard Package: 3,000 pcs Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: BZX84B22 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381666-BZX84B22-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381666-BZX84B22-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381666-BZX84B22-E3-08
Win Source Part Number: 1381666-BZX84B22-E3- 08 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: BZX84 Package: Tape & Reel Standard Package: 3,000 pcs Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: BZX84B22 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381666-BZX84B22-E3-08
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: BZX84
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: BZX84B22
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B22-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B22-E3-08CT-ND
Single Zener Diodes 112-BZX84B22-E3-08CT-ND
Zener Diode 22V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B22-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B22-E3-08TR-ND
Single Zener Diodes 112-BZX84B22-E3-08TR-ND
Zener Diode 22V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B22-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B22-E3-08DKR-ND
Single Zener Diodes 112-BZX84B22-E3-08DKR-ND
Zener Diode 22V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
22V 0.3W Zener Diode - 287-BZX84B22-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.3W Zener Diode
287-BZX84B22-E3-08
22V 0.3W Zener Diode 287-BZX84B22-E3-08
Zener Diode, 22V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B22-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B22-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B22-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84B22-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B22-E3-08
Single Zener Diodes BZX84B22-E3-08
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B22-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B22-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B22-E3-08
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B22-E3-08
Zener Diodes BZX84B22-E3-08
Zener Diodes 22 Volt 0.35Watt 2%

Zener Diodes 22 Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1381666-BZX84B22-E3-08 112-BZX84B22-E3-08CT-ND 287-BZX84B22-E3-08 BZX84B22-E3-08 BZX84B22-E3-08 BZX84B22-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes 22V 0.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 SOT-23-3
VZ 22 volts 22 volts 22 volts 22 volts
ZZT 55 ohms 55 ohms 55 ohms 55 ohms
IR 0.0500 mA 5.00E-5 mA 50 mA
Unlock Full Specs
to access all available technical data