Vishay Precision Group Diodes - Zener - Single - BZX84B20-G3-08 BZX84B20-G3-08

Description
Manufacturer: Vishay Win Source Part Number: 914015-BZX84B20-G3-0 8 Series: BZX84-G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B20 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 914015-BZX84B20-G3-0 8 Series: BZX84-G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B20 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B20-G3-08 - 914015-BZX84B20-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B20-G3-08
914015-BZX84B20-G3-08
Diodes - Zener - Single - BZX84B20-G3-08 914015-BZX84B20-G3-08
Manufacturer: Vishay Win Source Part Number: 914015-BZX84B20-G3-0 8 Series: BZX84-G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B20 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 914015-BZX84B20-G3-08
Series: BZX84-G
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 20 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B20
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZX84B20-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B20-G3-08-ND
Single Zener Diodes BZX84B20-G3-08-ND
Zener Diode 20V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 20V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
20V 0.3W Zener Diode - 287-BZX84B20-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.3W Zener Diode
287-BZX84B20-G3-08
20V 0.3W Zener Diode 287-BZX84B20-G3-08
Zener Diode, 20V V(Z), 2%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84B20-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B20-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 2%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84B20-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B20-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B20-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B20-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B20-G3-08
DIODE ZENER 20V 300MW SOT23-3

DIODE ZENER 20V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B20-G3-08
Zener Diodes BZX84B20-G3-08
Zener Diodes 20 Volt 0.35Watt 2%

Zener Diodes 20 Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 914015-BZX84B20-G3-08 BZX84B20-G3-08-ND 287-BZX84B20-G3-08 BZX84B20-G3-08 BZX84B20-G3-08
Product Name Diodes - Zener - Single - BZX84B20-G3-08 Single Zener Diodes 20V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT-23-3
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 20 volts 20 volts
Unlock Full Specs
to access all available technical data