Vishay Precision Group 20V 0.3W Zener Diode BZX84B20-E3-08

Description
Zener Diode, 20V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B20-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 20V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B20-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 0.3W Zener Diode - 287-BZX84B20-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.3W Zener Diode
287-BZX84B20-E3-08
20V 0.3W Zener Diode 287-BZX84B20-E3-08
Zener Diode, 20V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B20-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B20-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84B20-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B20-E3-08TR-ND
Single Zener Diodes 112-BZX84B20-E3-08TR-ND
Zener Diode 20V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 20V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B20-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B20-E3-08DKR-ND
Single Zener Diodes 112-BZX84B20-E3-08DKR-ND
DIODE ZENER 20V 300MW SOT23-3

DIODE ZENER 20V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B20-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B20-E3-08CT-ND
Single Zener Diodes 112-BZX84B20-E3-08CT-ND
DIODE ZENER 20V 300MW SOT23-3

DIODE ZENER 20V 300MW SOT23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84B20-E3-08 - 039799-BZX84B20-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B20-E3-08
039799-BZX84B20-E3-08
Diodes - Zener - Single - BZX84B20-E3-08 039799-BZX84B20-E3-08
Manufacturer: Vishay Win Source Part Number: 039799-BZX84B20-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 039799-BZX84B20-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B20-E3-08
Zener Diodes BZX84B20-E3-08
Zener Diodes 20 Volt 0.35Watt 2%

Zener Diodes 20 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B20-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B20-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B20-E3-08
DIODE ZENER 20V 300MW SOT23-3

DIODE ZENER 20V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B20-E3-08 112-BZX84B20-E3-08TR-ND 039799-BZX84B20-E3-08 BZX84B20-E3-08 BZX84B20-E3-08
Product Name 20V 0.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84B20-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
ZZT 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data