Vishay Precision Group Single Zener Diodes BZX84B18-HE3-18

Description
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84B18-HE3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B18-HE3-18TR-ND
Single Zener Diodes 112-BZX84B18-HE3-18TR-ND
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
18V 0.3W Zener Diode - 2086-BZX84B18-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.3W Zener Diode
2086-BZX84B18-HE3-18
18V 0.3W Zener Diode 2086-BZX84B18-HE3-18
Zener Diode, 18V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B18-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B18-HE3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B18-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B18-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B18-HE3-18 - 914014-BZX84B18-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B18-HE3-18
914014-BZX84B18-HE3-18
Diodes - Zener - Single - BZX84B18-HE3-18 914014-BZX84B18-HE3-18
Manufacturer: Vishay Win Source Part Number: 914014-BZX84B18-HE3- 18 Series: Automotive, AEC-Q101, BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 18 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B18 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 914014-BZX84B18-HE3-18
Series: Automotive, AEC-Q101, BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 18 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B18
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B18-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B18-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B18-HE3-18
DIODE ZENER 18V 300MW SOT23-3

DIODE ZENER 18V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B18-HE3-18
Zener Diodes BZX84B18-HE3-18
Zener Diodes 18 Volt 0.35Watt 2% AUTO

Zener Diodes 18 Volt 0.35Watt 2% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84B18-HE3-18TR-ND 2086-BZX84B18-HE3-18 914014-BZX84B18-HE3-18 BZX84B18-HE3-18 BZX84B18-HE3-18
Product Name Single Zener Diodes 18V 0.3W Zener Diode Diodes - Zener - Single - BZX84B18-HE3-18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data