Vishay Precision Group Single Zener Diodes BZX84B18-E3-08

Description
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84B18-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B18-E3-08DKR-ND
Single Zener Diodes 112-BZX84B18-E3-08DKR-ND
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B18-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B18-E3-08CT-ND
Single Zener Diodes 112-BZX84B18-E3-08CT-ND
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B18-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B18-E3-08TR-ND
Single Zener Diodes 112-BZX84B18-E3-08TR-ND
Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
18V 0.3W Zener Diode - 287-BZX84B18-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.3W Zener Diode
287-BZX84B18-E3-08
18V 0.3W Zener Diode 287-BZX84B18-E3-08
Zener Diode, 18V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B18-E3-08 - 803633-BZX84B18-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B18-E3-08
803633-BZX84B18-E3-08
Diodes - Zener - Single - BZX84B18-E3-08 803633-BZX84B18-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803633-BZX84B18-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 18V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 45 Ohms Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50nA at 12.6V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803633-BZX84B18-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 18V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 50nA at 12.6V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZX84B18-E3-08
Zener Diodes BZX84B18-E3-08
Zener Diodes 18 Volt 0.35Watt 2%

Zener Diodes 18 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B18-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B18-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B18-E3-08
DIODE ZENER 18V 300MW SOT23-3

DIODE ZENER 18V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84B18-E3-08DKR-ND 287-BZX84B18-E3-08 803633-BZX84B18-E3-08 BZX84B18-E3-08 BZX84B18-E3-08
Product Name Single Zener Diodes 18V 0.3W Zener Diode Diodes - Zener - Single - BZX84B18-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data