Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238847-BZX84B16-V-GS
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84B16-V
Alternative Parts (Cross-Reference): BZX84B16-V; BZX84B16-V-G-18; BZX84B16-V-G-08; BZX84B16-V-GS18;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Diode Zener Single 16V 2% 300mW 3-Pin SOT-23 T/R Product overview: BZX84B16-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B16-V-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 238847-BZX84B16-V-GS08 | 295-BZX84B16-V-GS08 |
| Product Name | Discrete Semiconductor Products | 16V 300mW SOT-23 Zener Diode |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | |
| VZ | 16 volts |