Vishay Precision Group 16V 0.3W Zener Diode BZX84B16-HE3-08

Description
Zener Diode, 16V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B16-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B16-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B16-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B16-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 0.3W Zener Diode - 2086-BZX84B16-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 0.3W Zener Diode
2086-BZX84B16-HE3-08
16V 0.3W Zener Diode 2086-BZX84B16-HE3-08
Zener Diode, 16V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B16-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B16-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B16-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B16-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84B16-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B16-HE3-08DKR-ND
Single Zener Diodes 112-BZX84B16-HE3-08DKR-ND
DIODE ZENER 16V 300MW SOT23-3

DIODE ZENER 16V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B16-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B16-HE3-08CT-ND
Single Zener Diodes 112-BZX84B16-HE3-08CT-ND
DIODE ZENER 16V 300MW SOT23-3

DIODE ZENER 16V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B16-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B16-HE3-08TR-ND
Single Zener Diodes 112-BZX84B16-HE3-08TR-ND
Zener Diode 16V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 16V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1323951-BZX84B16-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1323951-BZX84B16-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1323951-BZX84B16-HE3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1323951-BZX84B16-HE3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX84B16-HE3-08T R,112-BZX84B16-HE3-0 8CT,BZX84B16-HE3-08- ND,112-BZX84B16-HE3- 08DKR Base Product Number: BZX84B16 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1323951-BZX84B16-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZX84B16-HE3-08TR,112-BZX84B16-HE3-08CT,BZX84B16-HE3-08-ND,112-BZX84B16-HE3-08DKR
Base Product Number: BZX84B16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B16-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B16-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B16-HE3-08
DIODE ZENER 16V 300MW SOT23-3

DIODE ZENER 16V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B16-HE3-08
Zener Diodes BZX84B16-HE3-08
Zener Diodes 16 Volt 0.35Watt 2% AUTO

Zener Diodes 16 Volt 0.35Watt 2% AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZX84B16-HE3-08 112-BZX84B16-HE3-08DKR-ND 1323951-BZX84B16-HE3-08 BZX84B16-HE3-08 BZX84B16-HE3-08
Product Name 16V 0.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data