Vishay Precision Group Single Zener Diodes BZX84B13-E3-18

Description
Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B13-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B13-E3-18-ND
Single Zener Diodes BZX84B13-E3-18-ND
Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
13V 0.3W Zener Diode - 287-BZX84B13-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.3W Zener Diode
287-BZX84B13-E3-18
13V 0.3W Zener Diode 287-BZX84B13-E3-18
Zener Diode, 13V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B13-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B13-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B13-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B13-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B13-E3-18 - 1026645-BZX84B13-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B13-E3-18
1026645-BZX84B13-E3-18
Diodes - Zener - Single - BZX84B13-E3-18 1026645-BZX84B13-E3-18
Manufacturer: Vishay Win Source Part Number: 1026645-BZX84B13-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026645-BZX84B13-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B13-E3-18
Zener Diodes BZX84B13-E3-18
Zener Diodes 13 Volt 0.35Watt 2%

Zener Diodes 13 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B13-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B13-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B13-E3-18
DIODE ZENER 13V 300MW SOT23-3

DIODE ZENER 13V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B13-E3-18-ND 287-BZX84B13-E3-18 1026645-BZX84B13-E3-18 BZX84B13-E3-18 BZX84B13-E3-18
Product Name Single Zener Diodes 13V 0.3W Zener Diode Diodes - Zener - Single - BZX84B13-E3-18 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data