Vishay Precision Group Diodes - Zener - Single - BZX84B13-E3-08 BZX84B13-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 865309-BZX84B13-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 13 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B13 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX84B13-E3-08CT , BZX84B13-E3-08GITR-N D, BZX84B13-E3-08-ND, 112-BZX84B13-E3-08TR , BZX84B13-E3-08GICT-N D, BZX84B13-E3-08GITR, BZX84B13-E3-08GICT, 112-BZX84B13-E3-08DK R
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865309-BZX84B13-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 13 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B13 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX84B13-E3-08CT , BZX84B13-E3-08GITR-N D, BZX84B13-E3-08-ND, 112-BZX84B13-E3-08TR , BZX84B13-E3-08GICT-N D, BZX84B13-E3-08GITR, BZX84B13-E3-08GICT, 112-BZX84B13-E3-08DK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B13-E3-08 - 865309-BZX84B13-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B13-E3-08
865309-BZX84B13-E3-08
Diodes - Zener - Single - BZX84B13-E3-08 865309-BZX84B13-E3-08
Manufacturer: Vishay Win Source Part Number: 865309-BZX84B13-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 13 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B13 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX84B13-E3-08CT , BZX84B13-E3-08GITR-N D, BZX84B13-E3-08-ND, 112-BZX84B13-E3-08TR , BZX84B13-E3-08GICT-N D, BZX84B13-E3-08GITR, BZX84B13-E3-08GICT, 112-BZX84B13-E3-08DK R

Manufacturer: Vishay
Win Source Part Number: 865309-BZX84B13-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 13 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B13
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZX84B13-E3-08CT, BZX84B13-E3-08GITR-ND, BZX84B13-E3-08-ND, 112-BZX84B13-E3-08TR, BZX84B13-E3-08GICT-ND, BZX84B13-E3-08GITR, BZX84B13-E3-08GICT, 112-BZX84B13-E3-08DKR

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B13-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B13-E3-08CT-ND
Single Zener Diodes 112-BZX84B13-E3-08CT-ND
Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B13-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B13-E3-08TR-ND
Single Zener Diodes 112-BZX84B13-E3-08TR-ND
Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B13-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B13-E3-08DKR-ND
Single Zener Diodes 112-BZX84B13-E3-08DKR-ND
Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
13V 0.3W Zener Diode - 287-BZX84B13-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.3W Zener Diode
287-BZX84B13-E3-08
13V 0.3W Zener Diode 287-BZX84B13-E3-08
Zener Diode, 13V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B13-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B13-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B13-E3-08
Zener Diodes BZX84B13-E3-08
Zener Diodes 13 Volt 0.35Watt 2%

Zener Diodes 13 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B13-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B13-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B13-E3-08
DIODE ZENER 13V 300MW SOT23-3

DIODE ZENER 13V 300MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84B13-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B13-E3-08
Single Zener Diodes BZX84B13-E3-08
DIODE ZENER 13V 300MW SOT23-3

DIODE ZENER 13V 300MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 865309-BZX84B13-E3-08 112-BZX84B13-E3-08CT-ND 287-BZX84B13-E3-08 BZX84B13-E3-08 BZX84B13-E3-08 BZX84B13-E3-08
Product Name Diodes - Zener - Single - BZX84B13-E3-08 Single Zener Diodes 13V 0.3W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SOT23; SOT-23-3 Tape and Reel SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data