Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX84B12-E3-08

Description
Win Source Part Number: 989725-BZX84B12-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84B12-E3-08GICT,1 12-BZX84B12-E3-08TR, 112-BZX84B12-E3-08CT ,BZX84B12-E3-08GITR- ND,BZX84B12-E3-08GIT R,112-BZX84B12-E3-08 DKR,BZX84B12-E3-08GI CT-ND,BZX84B12-E3-08 -ND Base Product Number: BZX84B12
Request a Quote Datasheet
Description
Win Source Part Number: 989725-BZX84B12-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84B12-E3-08GICT,1 12-BZX84B12-E3-08TR, 112-BZX84B12-E3-08CT ,BZX84B12-E3-08GITR- ND,BZX84B12-E3-08GIT R,112-BZX84B12-E3-08 DKR,BZX84B12-E3-08GI CT-ND,BZX84B12-E3-08 -ND Base Product Number: BZX84B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 989725-BZX84B12-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
989725-BZX84B12-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 989725-BZX84B12-E3-08
Win Source Part Number: 989725-BZX84B12-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84B12-E3-08GICT,1 12-BZX84B12-E3-08TR, 112-BZX84B12-E3-08CT ,BZX84B12-E3-08GITR- ND,BZX84B12-E3-08GIT R,112-BZX84B12-E3-08 DKR,BZX84B12-E3-08GI CT-ND,BZX84B12-E3-08 -ND Base Product Number: BZX84B12

Win Source Part Number: 989725-BZX84B12-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX84
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX84B12-E3-08GICT,112-BZX84B12-E3-08TR,112-BZX84B12-E3-08CT,BZX84B12-E3-08GITR-ND,BZX84B12-E3-08GITR,112-BZX84B12-E3-08DKR,BZX84B12-E3-08GICT-ND,BZX84B12-E3-08-ND
Base Product Number: BZX84B12

Buy Now Datasheet
12V 0.3W Zener Diode - 287-BZX84B12-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.3W Zener Diode
287-BZX84B12-E3-08
12V 0.3W Zener Diode 287-BZX84B12-E3-08
Zener Diode, 12V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B12-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B12-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84B12-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B12-E3-08DKR-ND
Single Zener Diodes 112-BZX84B12-E3-08DKR-ND
Zener Diode 12V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B12-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B12-E3-08CT-ND
Single Zener Diodes 112-BZX84B12-E3-08CT-ND
Zener Diode 12V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B12-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B12-E3-08TR-ND
Single Zener Diodes 112-BZX84B12-E3-08TR-ND
Zener Diode 12V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B12-E3-08
Zener Diodes BZX84B12-E3-08
Zener Diodes 12 Volt 0.35Watt 2%

Zener Diodes 12 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B12-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B12-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B12-E3-08
DIODE ZENER 12V 300MW SOT23-3

DIODE ZENER 12V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 989725-BZX84B12-E3-08 287-BZX84B12-E3-08 112-BZX84B12-E3-08DKR-ND BZX84B12-E3-08 BZX84B12-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 12V 0.3W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT-23-3 SOT23; SOT-23-3
VZ 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B18J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details