Vishay Precision Group Single Zener Diodes BZX84B11-HE3-18

Description
Zener Diode 11V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 11V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B11-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B11-HE3-18-ND
Single Zener Diodes BZX84B11-HE3-18-ND
Zener Diode 11V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 11V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
11V 0.3W Zener Diode - 2086-BZX84B11-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 0.3W Zener Diode
2086-BZX84B11-HE3-18
11V 0.3W Zener Diode 2086-BZX84B11-HE3-18
Zener Diode, 11V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B11-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B11-HE3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B11-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84B11-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381663-BZX84B11-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381663-BZX84B11-HE3-18
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381663-BZX84B11-HE3-18
Win Source Part Number: 1381663-BZX84B11-HE3 -18 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: Automotive, AEC-Q101, BZX84 Package: Tape & Reel (TR) Standard Package: 10,000 pcs Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 20 Ohms Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: BZX84B11 Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381663-BZX84B11-HE3-18
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: Automotive, AEC-Q101, BZX84
Package: Tape & Reel (TR)
Standard Package: 10,000 pcs
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 20 Ohms
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: BZX84B11
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B11-HE3-18
Zener Diodes BZX84B11-HE3-18
Zener Diodes 11 Volt 0.35Watt 2% AUTO

Zener Diodes 11 Volt 0.35Watt 2% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B11-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B11-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B11-HE3-18
DIODE ZENER 11V 300MW SOT23-3

DIODE ZENER 11V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B11-HE3-18-ND 2086-BZX84B11-HE3-18 1381663-BZX84B11-HE3-18 BZX84B11-HE3-18 BZX84B11-HE3-18
Product Name Single Zener Diodes 11V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data