Vishay Intertechnology, Inc. 10V 300mW SOT-23 Zener Diode BZX84B10-V-GS08

Description
Diode Zener Single 10V 2% 300mW 3-Pin SOT-23 T/R Product overview: BZX84B10-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 10V 2% 300mW 3-Pin SOT-23 T/R Product overview: BZX84B10-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10V 300mW SOT-23 Zener Diode - 295-BZX84B10-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 300mW SOT-23 Zener Diode
295-BZX84B10-V-GS08
10V 300mW SOT-23 Zener Diode 295-BZX84B10-V-GS08
Diode Zener Single 10V 2% 300mW 3-Pin SOT-23 T/R Product overview: BZX84B10-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 10V 2% 300mW 3-Pin SOT-23 T/R Product overview: BZX84B10-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZX84B10-V-GS08 - 1050396-BZX84B10-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B10-V-GS08
1050396-BZX84B10-V-GS08
Diodes - Zener - Single - BZX84B10-V-GS08 1050396-BZX84B10-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050396-BZX84B10-V-G S08 Packaging: Tape & Reel (TR) Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 2 % Impedance: 20 Ω Power Dissipation: 300 mW Voltage Tolerance: 2 % Zener Voltage: 10 V Number of Pins: 3 Working Voltage: 10 V Categories: Diodes - Zener - Single Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 300 mW Test Current: 5 mA Peak Reverse Current: 200 nA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050396-BZX84B10-V-GS08
Packaging: Tape & Reel (TR)
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 2 %
Impedance: 20 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 2 %
Zener Voltage: 10 V
Number of Pins: 3
Working Voltage: 10 V
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Power Dissipation: 300 mW
Test Current: 5 mA
Peak Reverse Current: 200 nA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84B10-V-GS08 1050396-BZX84B10-V-GS08
Product Name 10V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84B10-V-GS08
Package Tape and Reel SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts
ZZT 20 ohms
Unlock Full Specs
to access all available technical data