Vishay Intertechnology, Inc. 10V 0.3W Zener Diode BZX84B10-GS08

Description
Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, PLASTIC PACKAGE-3 Product overview: BZX84B10-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, PLASTIC PACKAGE-3 Product overview: BZX84B10-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10V 0.3W Zener Diode - 295-BZX84B10-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.3W Zener Diode
295-BZX84B10-GS08
10V 0.3W Zener Diode 295-BZX84B10-GS08
Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, PLASTIC PACKAGE-3 Product overview: BZX84B10-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, PLASTIC PACKAGE-3 Product overview: BZX84B10-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B10-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238842-BZX84B10-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238842-BZX84B10-GS08
Discrete Semiconductor Products 238842-BZX84B10-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238842-BZX84B10-GS08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84B10 Alternative Parts (Cross-Reference): BZX84B10/E9; BZX84B10/E8; BZX84B10; BZX84B10-GS18; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238842-BZX84B10-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84B10
Alternative Parts (Cross-Reference): BZX84B10/E9; BZX84B10/E8; BZX84B10; BZX84B10-GS18;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84B10-GS08 238842-BZX84B10-GS08
Product Name 10V 0.3W Zener Diode Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data