Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX84B10-E3-18

Description
Win Source Part Number: 1127447-BZX84B10-E3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84B10
Request a Quote Datasheet
Description
Win Source Part Number: 1127447-BZX84B10-E3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1127447-BZX84B10-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1127447-BZX84B10-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1127447-BZX84B10-E3-18
Win Source Part Number: 1127447-BZX84B10-E3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84B10

Win Source Part Number: 1127447-BZX84B10-E3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX84
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZX84B10

Buy Now Datasheet
Single Zener Diodes - BZX84B10-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B10-E3-18-ND
Single Zener Diodes BZX84B10-E3-18-ND
Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
10V 0.3W Zener Diode - 287-BZX84B10-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.3W Zener Diode
287-BZX84B10-E3-18
10V 0.3W Zener Diode 287-BZX84B10-E3-18
Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B10-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B10-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B10-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B10-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B10-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B10-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84B10-E3-18
DIODE ZENER 10V 300MW SOT23-3

DIODE ZENER 10V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B10-E3-18
Zener Diodes BZX84B10-E3-18
Zener Diodes 10 Volt 0.35Watt 2%

Zener Diodes 10 Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1127447-BZX84B10-E3-18 BZX84B10-E3-18-ND 287-BZX84B10-E3-18 BZX84B10-E3-18 BZX84B10-E3-18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 10V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT-23-3
VZ 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms
IR 0.2000 mA 200 mA
Unlock Full Specs
to access all available technical data