Vishay Precision Group Single Zener Diodes BZX84B10-E3-08

Description
Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B10-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B10-E3-08TR-ND
Single Zener Diodes BZX84B10-E3-08TR-ND
Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B10-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B10-E3-08CT-ND
Single Zener Diodes BZX84B10-E3-08CT-ND
Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84B10-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B10-E3-08DKR-ND
Single Zener Diodes BZX84B10-E3-08DKR-ND
Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 10V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
10V 0.3W Zener Diode - 287-BZX84B10-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.3W Zener Diode
287-BZX84B10-E3-08
10V 0.3W Zener Diode 287-BZX84B10-E3-08
Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B10-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B10-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B10-E3-08 - 1026640-BZX84B10-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B10-E3-08
1026640-BZX84B10-E3-08
Diodes - Zener - Single - BZX84B10-E3-08 1026640-BZX84B10-E3-08
Manufacturer: Vishay Win Source Part Number: 1026640-BZX84B10-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1026640-BZX84B10-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Zener Diodes - 8128658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8128658
Zener Diodes 8128658
Diode Zener Single10V 2% 300mW

Diode Zener Single10V 2% 300mW

Supplier's Site
Zener Diodes - 8128658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8128658P
Zener Diodes 8128658P
Diode Zener Single10V 2% 300mW

Diode Zener Single10V 2% 300mW

Supplier's Site
Zener Diodes - 1777619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777619
Zener Diodes 1777619
Diode Zener Single10V 2% 300mW

Diode Zener Single10V 2% 300mW

Supplier's Site
Diodes >> Zener Diodes - BZX84B10-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84B10-E3-08
Diodes >> Zener Diodes BZX84B10-E3-08
±2% Single 9.8V~10.2V 300mW 10V SOT-23 Zener Diodes ROHS

±2% Single 9.8V~10.2V 300mW 10V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode Sot23-E3 Rohs Compliant Vishay - 37AH9144 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23-E3 Rohs Compliant Vishay
37AH9144
Zener Diode Sot23-E3 Rohs Compliant Vishay 37AH9144
ZENER DIODE SOT23-E3 ROHS COMPLIANT: YES

ZENER DIODE SOT23-E3 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84B10-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B10-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B10-E3-08
DIODE ZENER 10V 300MW SOT23-3

DIODE ZENER 10V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B10-E3-08
Zener Diodes BZX84B10-E3-08
Zener Diodes 10 Volt 0.35Watt 2%

Zener Diodes 10 Volt 0.35Watt 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B10-E3-08TR-ND 287-BZX84B10-E3-08 1026640-BZX84B10-E3-08 8128658 8128658P BZX84B10-E3-08 37AH9144 BZX84B10-E3-08 BZX84B10-E3-08
Product Name Single Zener Diodes 10V 0.3W Zener Diode Diodes - Zener - Single - BZX84B10-E3-08 Zener Diodes Zener Diodes Diodes >> Zener Diodes Zener Diode Sot23-E3 Rohs Compliant Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data