ZENER DIODE, 500mW, 30V, DO-35, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 20H4347 |
| Product Name | Zener Diode, 500Mw, 30V, Do-35, Full Reel; Zener Voltage Nom Vishay |
| Package | DO-35; DO-35 |