Vishay Intertechnology, Inc. 0.2W Zener Diode BZX584C8V2-02VGS08

Description
Zener Diodes 8.2 Volt 0.2W 5% Product overview: BZX584C8V2-02VGS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C8V2-02VGS 08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diodes 8.2 Volt 0.2W 5% Product overview: BZX584C8V2-02VGS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C8V2-02VGS 08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.2W Zener Diode - 295-BZX584C8V2-02VGS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Zener Diode
295-BZX584C8V2-02VGS08
0.2W Zener Diode 295-BZX584C8V2-02VGS08
Zener Diodes 8.2 Volt 0.2W 5% Product overview: BZX584C8V2-02VGS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C8V2-02VGS 08 can be used for catalog matching and distributor lookup.

Zener Diodes 8.2 Volt 0.2W 5% Product overview: BZX584C8V2-02VGS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX584C8V2-02VGS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238826-BZX584C8V2-02VGS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238826-BZX584C8V2-02VGS08
Discrete Semiconductor Products 238826-BZX584C8V2-02VGS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238826-BZX584C8V2-02 VGS08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX584C8V2-02V Alternative Parts (Cross-Reference): BZT52C8V2T-TP; MM5Z8V2; BZX584C8V2-02V; BZX584C8V2-02V-GS18; Introduction Date: May 10, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238826-BZX584C8V2-02VGS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX584C8V2-02V
Alternative Parts (Cross-Reference): BZT52C8V2T-TP; MM5Z8V2; BZX584C8V2-02V; BZX584C8V2-02V-GS18;
Introduction Date: May 10, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX584C8V2-02VGS08 238826-BZX584C8V2-02VGS08
Product Name 0.2W Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 8.2 volts
Unlock Full Specs
to access all available technical data