Vishay Precision Group 7.5V 200MW Zener Diode BZX584C7V5-V-G-08

Description
DIODE ZENER 7.5V 200MW SOD523 Product overview: BZX584C7V5-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C7V5-V-G-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 200MW SOD523 Product overview: BZX584C7V5-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C7V5-V-G-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 200MW Zener Diode - 287-BZX584C7V5-V-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 200MW Zener Diode
287-BZX584C7V5-V-G-08
7.5V 200MW Zener Diode 287-BZX584C7V5-V-G-08
DIODE ZENER 7.5V 200MW SOD523 Product overview: BZX584C7V5-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C7V5-V-G-0 8 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 200MW SOD523 Product overview: BZX584C7V5-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C7V5-V-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX584C7V5-V-G-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX584C7V5-V-G-08TR-ND
Single Zener Diodes 112-BZX584C7V5-V-G-08TR-ND
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-523

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - BZX584C7V5-V-G-08 - 1026473-BZX584C7V5-V-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C7V5-V-G-08
1026473-BZX584C7V5-V-G-08
Diodes - Zener - Single - BZX584C7V5-V-G-08 1026473-BZX584C7V5-V-G-08
Manufacturer: Vishay Win Source Part Number: 1026473-BZX584C7V5-V -G-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026473-BZX584C7V5-V-G-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX584C7V5-V-G-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX584C7V5-V-G-08
Discrete Semiconductor Products - Diodes - Zener BZX584C7V5-V-G-08
DIODE ZENER 7.5V 200MW SOD523

DIODE ZENER 7.5V 200MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX584C7V5-V-G-08
Zener Diodes BZX584C7V5-V-G-08
Zener Diodes

Zener Diodes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX584C7V5-V-G-08 112-BZX584C7V5-V-G-08TR-ND 1026473-BZX584C7V5-V-G-08 BZX584C7V5-V-G-08 BZX584C7V5-V-G-08
Product Name 7.5V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX584C7V5-V-G-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
RoHS Compliant RoHS
ZZT 15 ohms 15 ohms 15 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7081867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details