Win Source Part Number: 1050383-BZX584C6V8-G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX584C
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BZX584C6V8-G3-08
Base Product Number: BZX584C6V8
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-523
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-523
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-523
Zener Diodes 300mW SOD-523 6.8V Small Signal Product overview: BZX584C6V8-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 300mW, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 300mW, 6.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX584C6V8-G3-0
DIODE ZENER IND 300MW SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1050383-BZX584C6V8-G3-08 | 112-BZX584C6V8-G3-08DKR-ND | 2086-BZX584C6V8-G3-08 | BZX584C6V8-G3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 300mW 6.8V Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-523; SC-79, SOD-523 | Reel | SOD-523; SOD-523 | |
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | |
| ZZT | 6 ohms | 15 ohms | 6 ohms | |
| IR | 0.0020 mA | 2 mA |