Vishay Precision Group Diodes - Zener - Single - BZX584C6V2-V-G-08 BZX584C6V2-V-G-08

Description
Manufacturer: Vishay Win Source Part Number: 1026471-BZX584C6V2-V -G-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026471-BZX584C6V2-V -G-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX584C6V2-V-G-08 - 1026471-BZX584C6V2-V-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C6V2-V-G-08
1026471-BZX584C6V2-V-G-08
Diodes - Zener - Single - BZX584C6V2-V-G-08 1026471-BZX584C6V2-V-G-08
Manufacturer: Vishay Win Source Part Number: 1026471-BZX584C6V2-V -G-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026471-BZX584C6V2-V-G-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZX584C6V2-V-G-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX584C6V2-V-G-08TR-ND
Single Zener Diodes 112-BZX584C6V2-V-G-08TR-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
6.2V 200MW Zener Diode - 287-BZX584C6V2-V-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 200MW Zener Diode
287-BZX584C6V2-V-G-08
6.2V 200MW Zener Diode 287-BZX584C6V2-V-G-08
DIODE ZENER 6.2V 200MW SOD523 Product overview: BZX584C6V2-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C6V2-V-G-0 8 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 200MW SOD523 Product overview: BZX584C6V2-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C6V2-V-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX584C6V2-V-G-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX584C6V2-V-G-08
Discrete Semiconductor Products - Diodes - Zener BZX584C6V2-V-G-08
DIODE ZENER 6.2V 200MW SOD523

DIODE ZENER 6.2V 200MW SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1026471-BZX584C6V2-V-G-08 112-BZX584C6V2-V-G-08TR-ND 287-BZX584C6V2-V-G-08 BZX584C6V2-V-G-08
Product Name Diodes - Zener - Single - BZX584C6V2-V-G-08 Single Zener Diodes 6.2V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523; SOD-523
VZ 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data