Vishay Intertechnology, Inc. Single Zener Diodes BZX584C6V2-G3-08

Description
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX584C6V2-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX584C6V2-G3-08DKR-ND
Single Zener Diodes 112-BZX584C6V2-G3-08DKR-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 112-BZX584C6V2-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX584C6V2-G3-08TR-ND
Single Zener Diodes 112-BZX584C6V2-G3-08TR-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 112-BZX584C6V2-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX584C6V2-G3-08CT-ND
Single Zener Diodes 112-BZX584C6V2-G3-08CT-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
6.2V 300mW Zener Diode
287-BZX584C6V2-G3-08
6.2V 300mW Zener Diode 287-BZX584C6V2-G3-08
Diode Zener Single 6.2V 5% 300mW 2-Pin SOD-523 T/R Product overview: BZX584C6V2-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C6V2-G3-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 6.2V 5% 300mW 2-Pin SOD-523 T/R Product overview: BZX584C6V2-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C6V2-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050384-BZX584C6V2-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050384-BZX584C6V2-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050384-BZX584C6V2-G3-08
Win Source Part Number: 1050384-BZX584C6V2-G 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX584C Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 3 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 6 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BZX584C6V2-G3-08 DKR,112-BZX584C6V2-G 3-08TR,112-BZX584C6V 2-G3-08CT Base Product Number: BZX584C6V2

Win Source Part Number: 1050384-BZX584C6V2-G3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX584C
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 3 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BZX584C6V2-G3-08DKR,112-BZX584C6V2-G3-08TR,112-BZX584C6V2-G3-08CT
Base Product Number: BZX584C6V2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX584C6V2-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX584C6V2-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX584C6V2-G3-08
DIODE ZENER IND 300MW SOD523

DIODE ZENER IND 300MW SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX584C6V2-G3-08DKR-ND 287-BZX584C6V2-G3-08 1050384-BZX584C6V2-G3-08 BZX584C6V2-G3-08
Product Name Single Zener Diodes 6.2V 300mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Package Reel SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data