Vishay Intertechnology, Inc. 5.6V 200MW Zener Diode BZX584C5V6-V-G-08

Description
DIODE ZENER 5.6V 200MW SOD523 Product overview: BZX584C5V6-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C5V6-V-G-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 200MW SOD523 Product overview: BZX584C5V6-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C5V6-V-G-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 200MW Zener Diode - 287-BZX584C5V6-V-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200MW Zener Diode
287-BZX584C5V6-V-G-08
5.6V 200MW Zener Diode 287-BZX584C5V6-V-G-08
DIODE ZENER 5.6V 200MW SOD523 Product overview: BZX584C5V6-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C5V6-V-G-0 8 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW SOD523 Product overview: BZX584C5V6-V-G-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX584C5V6-V-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX584C5V6-V-G-08 - 1026470-BZX584C5V6-V-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX584C5V6-V-G-08
1026470-BZX584C5V6-V-G-08
Diodes - Zener - Single - BZX584C5V6-V-G-08 1026470-BZX584C5V6-V-G-08
Manufacturer: Vishay Win Source Part Number: 1026470-BZX584C5V6-V -G-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026470-BZX584C5V6-V-G-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZX584C5V6-V-G-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX584C5V6-V-G-08TR-ND
Single Zener Diodes 112-BZX584C5V6-V-G-08TR-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-523

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX584C5V6-V-G-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX584C5V6-V-G-08
Discrete Semiconductor Products - Diodes - Zener BZX584C5V6-V-G-08
DIODE ZENER 5.6V 200MW SOD523

DIODE ZENER 5.6V 200MW SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZX584C5V6-V-G-08 1026470-BZX584C5V6-V-G-08 112-BZX584C5V6-V-G-08TR-ND BZX584C5V6-V-G-08
Product Name 5.6V 200MW Zener Diode Diodes - Zener - Single - BZX584C5V6-V-G-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS
ZZT 40 ohms 40 ohms 40 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data