Zener Diode 4.7V 200mW ±5% Surface Mount SOD-523
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-523
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-523
DIODE ZENER IND 300MW SOD523
DIODE ZENER IND 300MW SOD523
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX584C4V7-G3-08DKR-ND | BZX584C4V7-G3-08 | BZX584C4V7-G3-08 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VZ | 4.7 volts | 4.7 volts |