Zener Diode 4.3V 200mW ±5% Surface Mount SOD-523
DIODE ZENER 4.3V 200MW SOD523
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX584C4V3-V-G-08-ND | BZX584C4V3-V-G-08 | BZX584C4V3-V-G-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOD-523; SOD-523 |